KEMET Electronics Corporation Fixed Inductors MPX1D0624LR10

Description
100nH Shielded Wirewound Inductor 26.6A 1.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Wirewound Inductor 26.6A 1.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20662-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20662-2-ND
Fixed Inductors 399-20662-2-ND
100nH Shielded Wirewound Inductor 26.6A 1.8mOhm Max Nonstandard

100nH Shielded Wirewound Inductor 26.6A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.1Uh, 1800Uohm, 26.55A, Smd; Inductance Kemet - 03AH4335 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.1Uh, 1800Uohm, 26.55A, Smd; Inductance Kemet
03AH4335
Inductor, 0.1Uh, 1800Uohm, 26.55A, Smd; Inductance Kemet 03AH4335
INDUCTOR, 0.1UH, 1800UOHM, 26.55A, SMD; Inductance:100nH; RMS Current (Irms):26.6A; Inductor Construction:Shielde d; Saturation Current (Isat):42A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

INDUCTOR, 0.1UH, 1800UOHM, 26.55A, SMD; Inductance:100nH; RMS Current (Irms):26.6A; Inductor Construction:Shielded; Saturation Current (Isat):42A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.1Uh, 1800Uohm, 26.55A, Smd; Inductance Kemet - 03AH4334 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.1Uh, 1800Uohm, 26.55A, Smd; Inductance Kemet
03AH4334
Inductor, 0.1Uh, 1800Uohm, 26.55A, Smd; Inductance Kemet 03AH4334
INDUCTOR, 0.1UH, 1800UOHM, 26.55A, SMD; Inductance:100nH; RMS Current (Irms):26.6A; Inductor Construction:Shielde d; Saturation Current (Isat):42A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

INDUCTOR, 0.1UH, 1800UOHM, 26.55A, SMD; Inductance:100nH; RMS Current (Irms):26.6A; Inductor Construction:Shielded; Saturation Current (Isat):42A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20662-2-ND 03AH4335
Product Name Fixed Inductors Inductor, 0.1Uh, 1800Uohm, 26.55A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details