KEMET Electronics Corporation Fixed Inductors MPX1D0624L6R8

Description
6.8µH Shielded Wirewound Inductor 4.3A 67.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 4.3A 67.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20673-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20673-1-ND
Fixed Inductors 399-20673-1-ND
6.8µH Shielded Wirewound Inductor 4.3A 67.4mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.3A 67.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20673-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20673-2-ND
Fixed Inductors 399-20673-2-ND
6.8µH Shielded Wirewound Inductor 4.3A 67.4mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.3A 67.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20673-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20673-6-ND
Fixed Inductors 399-20673-6-ND
6.8µH Shielded Wirewound Inductor 4.3A 67.4mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.3A 67.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, 0.07Ohm, 4.25A, Smd; Inductance Kemet - 03AH4359 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 0.07Ohm, 4.25A, Smd; Inductance Kemet
03AH4359
Inductor, 6.8Uh, 0.07Ohm, 4.25A, Smd; Inductance Kemet 03AH4359
INDUCTOR, 6.8UH, 0.07OHM, 4.25A, SMD; Inductance:6.8µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0674ohm RoHS Compliant: Yes

INDUCTOR, 6.8UH, 0.07OHM, 4.25A, SMD; Inductance:6.8µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0674ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, 0.07Ohm, 4.25A, Smd; Inductance Kemet - 03AH4358 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 0.07Ohm, 4.25A, Smd; Inductance Kemet
03AH4358
Inductor, 6.8Uh, 0.07Ohm, 4.25A, Smd; Inductance Kemet 03AH4358
INDUCTOR, 6.8UH, 0.07OHM, 4.25A, SMD; Inductance:6.8µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0674ohm RoHS Compliant: Yes

INDUCTOR, 6.8UH, 0.07OHM, 4.25A, SMD; Inductance:6.8µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0674ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20673-1-ND 03AH4359
Product Name Fixed Inductors Inductor, 6.8Uh, 0.07Ohm, 4.25A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C4R7NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567619P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details