KEMET Electronics Corporation Fixed Inductors MPX1D0624L2R2

Description
2.2µH Shielded Wirewound Inductor 6.3A 30.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 6.3A 30.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20670-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20670-2-ND
Fixed Inductors 399-20670-2-ND
2.2µH Shielded Wirewound Inductor 6.3A 30.7mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 6.3A 30.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 0.03Ohm, 6.31A, Smd; Inductance Kemet - 03AH4353 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 0.03Ohm, 6.31A, Smd; Inductance Kemet
03AH4353
Inductor, 2.2Uh, 0.03Ohm, 6.31A, Smd; Inductance Kemet 03AH4353
INDUCTOR, 2.2UH, 0.03OHM, 6.31A, SMD; Inductance:2.2µH; RMS Current (Irms):6.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0307ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, 0.03OHM, 6.31A, SMD; Inductance:2.2µH; RMS Current (Irms):6.3A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0307ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 0.03Ohm, 6.31A, Smd; Inductance Kemet - 03AH4352 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 0.03Ohm, 6.31A, Smd; Inductance Kemet
03AH4352
Inductor, 2.2Uh, 0.03Ohm, 6.31A, Smd; Inductance Kemet 03AH4352
INDUCTOR, 2.2UH, 0.03OHM, 6.31A, SMD; Inductance:2.2µH; RMS Current (Irms):6.3A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0307ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, 0.03OHM, 6.31A, SMD; Inductance:2.2µH; RMS Current (Irms):6.3A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0307ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20670-2-ND 03AH4353
Product Name Fixed Inductors Inductor, 2.2Uh, 0.03Ohm, 6.31A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567675P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0024 microH
DCR 0.1000 ohms
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details