KEMET Electronics Corporation Fixed Inductors MPX1D0618LR68

Description
680nH Shielded Wirewound Inductor 8.8A 12.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 8.8A 12.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20656-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20656-2-ND
Fixed Inductors 399-20656-2-ND
680nH Shielded Wirewound Inductor 8.8A 12.7mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 8.8A 12.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, 0.01Ohm, 8.78A, Smd; Inductance Kemet - 03AH4322 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 0.01Ohm, 8.78A, Smd; Inductance Kemet
03AH4322
Inductor, 0.68Uh, 0.01Ohm, 8.78A, Smd; Inductance Kemet 03AH4322
INDUCTOR, 0.68UH, 0.01OHM, 8.78A, SMD; Inductance:680nH; RMS Current (Irms):8.8A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0127ohm RoHS Compliant: Yes

INDUCTOR, 0.68UH, 0.01OHM, 8.78A, SMD; Inductance:680nH; RMS Current (Irms):8.8A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0127ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.68Uh, 0.01Ohm, 8.78A, Smd; Inductance Kemet - 03AH4323 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 0.01Ohm, 8.78A, Smd; Inductance Kemet
03AH4323
Inductor, 0.68Uh, 0.01Ohm, 8.78A, Smd; Inductance Kemet 03AH4323
INDUCTOR, 0.68UH, 0.01OHM, 8.78A, SMD; Inductance:680nH; RMS Current (Irms):8.8A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0127ohm RoHS Compliant: Yes

INDUCTOR, 0.68UH, 0.01OHM, 8.78A, SMD; Inductance:680nH; RMS Current (Irms):8.8A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0127ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20656-2-ND 03AH4322
Product Name Fixed Inductors Inductor, 0.68Uh, 0.01Ohm, 8.78A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details