150nH Shielded Wirewound Inductor 16.2A 3.8mOhm Max Nonstandard
INDUCTOR, 0.15UH, 3800UOHM, 16.22A, SMD; Inductance:150nH; RMS Current (Irms):16.2A; Inductor Construction:Shielde
INDUCTOR, 0.15UH, 3800UOHM, 16.22A, SMD; Inductance:150nH; RMS Current (Irms):16.2A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-20652-2-ND | 03AH4314 |
| Product Name | Fixed Inductors | Inductor, 0.15Uh, 3800Uohm, 16.22A, Smd; Inductance Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |