3.3µH Shielded Wirewound Inductor 4A 61.5mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 4A 61.5mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 4A 61.5mOhm Max Nonstandard
INDUCTOR, 3.3UH, 0.06OHM, 3.99A, SMD; Inductance:3.3µH; RMS Current (Irms):4A; Inductor Construction:Shielde
INDUCTOR, 3.3UH, 0.06OHM, 3.99A, SMD; Inductance:3.3µH; RMS Current (Irms):4A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-20660-1-ND | 03AH4331 |
| Product Name | Fixed Inductors | Inductor, 3.3Uh, 0.06Ohm, 3.99A, Smd; Inductance Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |