1.5µH Shielded Wirewound Inductor 6.2A 25.8mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 6.2A 25.8mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 6.2A 25.8mOhm Max Nonstandard
INDUCTOR, 1.5UH, 0.03OHM, 6.16A, SMD; Inductance:1.5µH; RMS Current (Irms):6.2A; Inductor Construction:Shielde
INDUCTOR, 1.5UH, 0.03OHM, 6.16A, SMD; Inductance:1.5µH; RMS Current (Irms):6.2A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-20658-2-ND | 03AH4327 |
| Product Name | Fixed Inductors | Inductor, 1.5Uh, 0.03Ohm, 6.16A, Smd; Inductance Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |