KEMET Electronics Corporation Fixed Inductors MPCG1040LR56

Description
FIXED IND 560NH 23A 1.3 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 560NH 23A 1.3 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPCG1040LR56TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPCG1040LR56TR-ND
Fixed Inductors 399-MPCG1040LR56TR-ND
FIXED IND 560NH 23A 1.3 MOHM SMD

FIXED IND 560NH 23A 1.3 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-MPCG1040LR56TR-ND
Product Name Fixed Inductors
Operating Temperature -20 to 120 C (-4 to 248 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details