KEMET Electronics Corporation Fixed Inductors MPCG0730LR40

Description
400nH Shielded Inductor 16A 2.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
400nH Shielded Inductor 16A 2.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-10965-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10965-2-ND
Fixed Inductors 399-10965-2-ND
400nH Shielded Inductor 16A 2.6mOhm Max Nonstandard

400nH Shielded Inductor 16A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10965-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10965-1-ND
Fixed Inductors 399-10965-1-ND
400nH Shielded Inductor 16A 2.6mOhm Max Nonstandard

400nH Shielded Inductor 16A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10965-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10965-6-ND
Fixed Inductors 399-10965-6-ND
400nH Shielded Inductor 16A 2.6mOhm Max Nonstandard

400nH Shielded Inductor 16A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 400Nh, Shielded, 16A Rohs Compliant Kemet - 61AK4314 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 400Nh, Shielded, 16A Rohs Compliant Kemet
61AK4314
Power Inductor, 400Nh, Shielded, 16A Rohs Compliant Kemet 61AK4314
POWER INDUCTOR, 400NH, SHIELDED, 16A ROHS COMPLIANT: YES

POWER INDUCTOR, 400NH, SHIELDED, 16A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-10965-2-ND 61AK4314
Product Name Fixed Inductors Power Inductor, 400Nh, Shielded, 16A Rohs Compliant Kemet
Operating Temperature -20 to 120 C (-4 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 820uH 0.35A Inductor and Choke - 71-3631B821KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 820 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1670258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details
Fixed Inductors - 0402CS-27NXJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details