Large Current Choke Coil Wirewound 0.68uH 20% 100KHz Ferrite 18A 0.0022Ohm DCR T/R Product overview: MPC0750LR68C from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 100KHz, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 100KHz, 18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPC0750LR68C can be used for catalog matching and distributor lookup.
Manufacturer: Kemet
Win Source Part Number: 1079202-MPC0750LR68C
Packaging: Reel - TR
Current Rating: 18A
Inductance: 680nH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 16A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.2 mOhm Max
Status: Active
Temperature Range - Operating: -20°C to 120°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
680nH Shielded Inductor 18A 2.2mOhm Max 2-SMD, J-Lead
Surface Mount Power Inductor, MPC Series, 680 nH, 20%, Shielded, 2200 ohm, 18 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MPC0750LR68C | 1079202-MPC0750LR68C | 399-10968-2-ND | 19X1780 |
| Product Name | 0.68uH 100KHz 18A Inductor and Choke | Fixed Inductors - MPC0750LR68C | Fixed Inductors | Surface Mount Power Inductor, Mpc Series, 680 Nh, 20%, Shielded, 2200 Ohm, 18 A Rohs Compliant Kemet |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -20 to 120 C (-4 to 248 F) | -20 to 120 C (-4 to 248 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard |