910 Ohms ±1% 2W Chip Resistor MELF, 0309 Metal Film
RES MELF METAL 910ohm 2W 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MMP200FRF910R-ND | MMP200FRF910R |
| Product Name | Chip Resistor - Surface Mount | RES MELF METAL 910 OHM 2W 1% |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | MELF, 0309 | |
| Resistance Range | 910 ohms | 910 ohms |