RES MELF METAL 47ohm 2W 1%
47 Ohms ±1% 2W Chip Resistor MELF, 0309 Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MMP200FRF47R | MMP200FRF47R-ND |
| Product Name | RES MELF METAL 47 OHM 2W 1% | Chip Resistor - Surface Mount |
| Resistance Range | 47 ohms | 47 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |