Yageo USA RES MELF METAL 2.7K OHM 2W 1% MMP200FRF2K7

Description
RES MELF METAL 2.7Kohm 2W 1%
Request a Quote Datasheet
Description
RES MELF METAL 2.7Kohm 2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF METAL 2.7K OHM 2W 1% - MMP200FRF2K7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 2.7K OHM 2W 1%
MMP200FRF2K7
RES MELF METAL 2.7K OHM 2W 1% MMP200FRF2K7
RES MELF METAL 2.7Kohm 2W 1%

RES MELF METAL 2.7Kohm 2W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMP200FRF2K7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP200FRF2K7-ND
Chip Resistor - Surface Mount MMP200FRF2K7-ND
2.7 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film

2.7 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMP200FRF2K7 MMP200FRF2K7-ND
Product Name RES MELF METAL 2.7K OHM 2W 1% Chip Resistor - Surface Mount
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers