Yageo USA Chip Resistor - Surface Mount MMP200FRF150R

Description
150 Ohms ±1% 2W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 2W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-MMP200FRF150RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMP200FRF150RTR-ND
Chip Resistor - Surface Mount 13-MMP200FRF150RTR-ND
150 Ohms ±1% 2W Chip Resistor MELF, 0309 Metal Film

150 Ohms ±1% 2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-MMP200FRF150RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMP200FRF150RCT-ND
Chip Resistor - Surface Mount 13-MMP200FRF150RCT-ND
RES SMD 150 OHM 1% 2W MELF

RES SMD 150 OHM 1% 2W MELF

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-MMP200FRF150RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMP200FRF150RDKR-ND
Chip Resistor - Surface Mount 13-MMP200FRF150RDKR-ND
RES SMD 150 OHM 1% 2W MELF

RES SMD 150 OHM 1% 2W MELF

Buy Now Datasheet
RES MELF METAL 150 OHM 2W 1% - MMP200FRF150R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 150 OHM 2W 1%
MMP200FRF150R
RES MELF METAL 150 OHM 2W 1% MMP200FRF150R
RES MELF METAL 150ohm 2W 1%

RES MELF METAL 150ohm 2W 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-MMP200FRF150RTR-ND MMP200FRF150R
Product Name Chip Resistor - Surface Mount RES MELF METAL 150 OHM 2W 1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0309
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details