1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Film Capacitor, Polyester, 63V, 5% +Tol, 5% -Tol, 1uF, Through Hole Mount, 5118, RADIAL LEADED, ROHS COMPLIANT Product overview: MMK10105J63A02L4BULK
CAP FILM 1UF 5% 63VDC RAD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-19864-ND | 2980188 | 2980188P | 62-MMK10105J63A02L4BULK | MMK10105J63A02L4BULK |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Through-Hole 63V 1uF Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 85 C (-67 to 185 F) |