RES SMD 47 OHM 1% 1/2W MELF
47 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
RES SMD 47 OHM 1% 1/2W MELF
RES MELF MET 47ohm 1/2W 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-MMF50SFRF47RDKR-ND | MMF50SFRF47R |
| Product Name | Chip Resistor - Surface Mount | RES MELF MET 47 OHM 1/2W 1% |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | MELF, 0207 | |
| Resistance Range | 47 ohms | 47 ohms |