Yageo USA Chip Resistor - Surface Mount MMF50SFRF2K2

Description
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF50SFRF2K2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SFRF2K2-ND
Chip Resistor - Surface Mount MMF50SFRF2K2-ND
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF MET 2.2K OHM 1/2W 1% - MMF50SFRF2K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 2.2K OHM 1/2W 1%
MMF50SFRF2K2
RES MELF MET 2.2K OHM 1/2W 1% MMF50SFRF2K2
RES MELF MET 2.2Kohm 1/2W 1%

RES MELF MET 2.2Kohm 1/2W 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MMF50SFRF2K2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF50SFRF2K2
Resistors - Chip Resistor - Surface Mount MMF50SFRF2K2
RES SMD 2.2K OHM 1% 1/2W MELF

RES SMD 2.2K OHM 1% 1/2W MELF

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF50SFRF2K2-ND MMF50SFRF2K2 MMF50SFRF2K2
Product Name Chip Resistor - Surface Mount RES MELF MET 2.2K OHM 1/2W 1% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 MELF, 0207
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers