Yageo USA Chip Resistor - Surface Mount MMF50SFRE487K

Description
487 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
487 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF50SFRE487K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SFRE487K-ND
Chip Resistor - Surface Mount MMF50SFRE487K-ND
487 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

487 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF50SFRE487K-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details