Yageo USA RES MELF MET 33K OHM 1/2W 1% MMF50SFRE33K

Description
RES MELF MET 33Kohm 1/2W 1%
Request a Quote
Description
RES MELF MET 33Kohm 1/2W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 33K OHM 1/2W 1% - MMF50SFRE33K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 33K OHM 1/2W 1%
MMF50SFRE33K
RES MELF MET 33K OHM 1/2W 1% MMF50SFRE33K
RES MELF MET 33Kohm 1/2W 1%

RES MELF MET 33Kohm 1/2W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MMF50SFRE33K
Product Name RES MELF MET 33K OHM 1/2W 1%
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details