MELF Resistors 182Kohm 1/2W 1%
182 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
| Yageo USA | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MMF50SFRE182K | MMF50SFRE182K | MMF50SFRE182K-ND |
| Product Name | Melf Metal Film Leaded Resistors | MELF Resistors 182K OHM 1/2W 1% | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Metal Foil | MetalFilm | |
| Resistance Range | 182000 ohms | 182000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |