RES MELF MET 33Kohm 1/2W 0.1%
33 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MMF50SBRD33K | MMF50SBRD33K-ND |
| Product Name | RES MELF MET 33K OHM 1/2W 0.1% | Chip Resistor - Surface Mount |
| Resistance Range | 33000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |