Yageo USA Chip Resistor - Surface Mount MMF50SBRD150R

Description
150 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF50SBRD150R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SBRD150R-ND
Chip Resistor - Surface Mount MMF50SBRD150R-ND
150 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

150 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF MET 150 OHM 1/2W 0.1% - MMF50SBRD150R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 150 OHM 1/2W 0.1%
MMF50SBRD150R
RES MELF MET 150 OHM 1/2W 0.1% MMF50SBRD150R
RES MELF MET 150ohm 1/2W 0.1%

RES MELF MET 150ohm 1/2W 0.1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MMF50SBRD150R-ND MMF50SBRD150R
Product Name Chip Resistor - Surface Mount RES MELF MET 150 OHM 1/2W 0.1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details