Yageo USA RES MELF MET 3.9K OHM 1/4W 1% MMF25SFRF3K9

Description
RES MELF MET 3.9Kohm 1/4W 1%
Request a Quote Datasheet
Description
RES MELF MET 3.9Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 3.9K OHM 1/4W 1% - MMF25SFRF3K9 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 3.9K OHM 1/4W 1%
MMF25SFRF3K9
RES MELF MET 3.9K OHM 1/4W 1% MMF25SFRF3K9
RES MELF MET 3.9Kohm 1/4W 1%

RES MELF MET 3.9Kohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF25SFRF3K9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SFRF3K9-ND
Chip Resistor - Surface Mount MMF25SFRF3K9-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF25SFRF3K9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF25SFRF3K9
Resistors - Chip Resistor - Surface Mount MMF25SFRF3K9
RES SMD 3.9K OHM 1% 1/4W MELF

RES SMD 3.9K OHM 1% 1/4W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF25SFRF3K9 MMF25SFRF3K9-ND MMF25SFRF3K9
Product Name RES MELF MET 3.9K OHM 1/4W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details