Yageo USA RES MELF MET 15 OHM 1/4W 1% MMF25SFRF15R

Description
RES MELF MET 15ohm 1/4W 1%
Request a Quote Datasheet
Description
RES MELF MET 15ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 15 OHM 1/4W 1% - MMF25SFRF15R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 15 OHM 1/4W 1%
MMF25SFRF15R
RES MELF MET 15 OHM 1/4W 1% MMF25SFRF15R
RES MELF MET 15ohm 1/4W 1%

RES MELF MET 15ohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF25SFRF15R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SFRF15R-ND
Chip Resistor - Surface Mount MMF25SFRF15R-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF25SFRF15R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF25SFRF15R
Resistors - Chip Resistor - Surface Mount MMF25SFRF15R
RES SMD 15 OHM 1% 1/4W MELF

RES SMD 15 OHM 1% 1/4W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF25SFRF15R MMF25SFRF15R-ND MMF25SFRF15R
Product Name RES MELF MET 15 OHM 1/4W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details