Yageo USA Melf Metal Film Leaded Resistors MMF25SFRE2K21

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF25SFRE2K21 - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF25SFRE2K21
Melf Metal Film Leaded Resistors MMF25SFRE2K21
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - MMF25SFRE2K21-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SFRE2K21-ND
Chip Resistor - Surface Mount MMF25SFRE2K21-ND
2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF25SFRE2K21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF25SFRE2K21
Resistors - Chip Resistor - Surface Mount MMF25SFRE2K21
RES SMD 1% 1/4W MELF

RES SMD 1% 1/4W MELF

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF25SFRE2K21 MMF25SFRE2K21-ND MMF25SFRE2K21
Product Name Melf Metal Film Leaded Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm MetalFilm
Resistance Range 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details