RES MELF MET 22Kohm 1/4W 1% 22k 0.25W 1/4W Metal Film - ¦50ppm/¦C ¦1% MELF 0204 0.055"" Dia x 0.138"" L (1.40mm x 3.50mm) - 2 Digi-Reel«
22 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
RES SMD 22K OHM 1% 1/4W MELF
| Yageo USA | ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MMF25SFRE22K | MMF25SFRE22K | 311-22KBUTR-ND | MMF25SFRE22K |
| Product Name | Melf Metal Film Leaded Resistors | RES MELF MET 22K OHM 1/4W 1% 22k 0.25W 1/4W Metal Film - ¦50ppm/¦C ¦1% MELF 0204 0.055"" Dia x 0.138"" L (1.40mm x 3.50mm) - 2 Digi-Reel« | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Metal Foil | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 22000 ohms | 22000 ohms | 22000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |