Yageo USA Melf Metal Film Leaded Resistors MMF25SFRE15K

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF25SFRE15K - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF25SFRE15K
Melf Metal Film Leaded Resistors MMF25SFRE15K
General Features

General Features

Supplier's Site
RES MELF MET 15K OHM 1/4W 1% - MMF25SFRE15K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 15K OHM 1/4W 1%
MMF25SFRE15K
RES MELF MET 15K OHM 1/4W 1% MMF25SFRE15K
RES MELF MET 15Kohm 1/4W 1%

RES MELF MET 15Kohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - 15KBUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
15KBUTR-ND
Chip Resistor - Surface Mount 15KBUTR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF25SFRE15K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MMF25SFRE15K
Resistors - Chip Resistor - Surface Mount MMF25SFRE15K
RES SMD 15K OHM 1% 1/4W MELF

RES SMD 15K OHM 1% 1/4W MELF

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number MMF25SFRE15K MMF25SFRE15K 15KBUTR-ND MMF25SFRE15K
Product Name Melf Metal Film Leaded Resistors RES MELF MET 15K OHM 1/4W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm MetalFilm
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers