Yageo USA Chip Resistor - Surface Mount MMF25SDRE301K

Description
301 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet
Description
301 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF25SDRE301K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SDRE301K-ND
Chip Resistor - Surface Mount MMF25SDRE301K-ND
301 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

301 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMF25SDRE301K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMF25SDRE301K
Chip Resistor - Surface Mount MMF25SDRE301K
RES SMD 0.5% 1/4W MELF

RES SMD 0.5% 1/4W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number MMF25SDRE301K-ND MMF25SDRE301K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details