Yageo USA Melf Metal Film Leaded Resistors MMF25SBRD2K74

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF25SBRD2K74 - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF25SBRD2K74
Melf Metal Film Leaded Resistors MMF25SBRD2K74
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - MMF25SBRD2K74-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SBRD2K74-ND
Chip Resistor - Surface Mount MMF25SBRD2K74-ND
2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number MMF25SBRD2K74 MMF25SBRD2K74-ND
Product Name Melf Metal Film Leaded Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 2740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details