Yageo USA Melf Metal Film Leaded Resistors MMF25SBRD2K2

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF25SBRD2K2 - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF25SBRD2K2
Melf Metal Film Leaded Resistors MMF25SBRD2K2
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - MMF25SBRD2K2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SBRD2K2-ND
Chip Resistor - Surface Mount MMF25SBRD2K2-ND
2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
RES MELF MET 2.2K OHM 1/4W 0.1% - MMF25SBRD2K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 2.2K OHM 1/4W 0.1%
MMF25SBRD2K2
RES MELF MET 2.2K OHM 1/4W 0.1% MMF25SBRD2K2
RES MELF MET 2.2Kohm 1/4W 0.1%

RES MELF MET 2.2Kohm 1/4W 0.1%

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number MMF25SBRD2K2 MMF25SBRD2K2-ND MMF25SBRD2K2
Product Name Melf Metal Film Leaded Resistors Chip Resistor - Surface Mount RES MELF MET 2.2K OHM 1/4W 0.1%
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 2200 ohms 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567509P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details