Yageo USA Chip Resistor - Surface Mount MMF25SBRD1K15

Description
1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet
Description
1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF25SBRD1K15-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SBRD1K15-ND
Chip Resistor - Surface Mount MMF25SBRD1K15-ND
1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

1.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMF25SBRD1K15 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMF25SBRD1K15
Chip Resistor - Surface Mount MMF25SBRD1K15
RES SMD 0.1% 1/4W MELF

RES SMD 0.1% 1/4W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number MMF25SBRD1K15-ND MMF25SBRD1K15
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details