Yageo USA Melf Metal Film Leaded Resistors MMF204FRE5R1

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF204FRE5R1 - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF204FRE5R1
Melf Metal Film Leaded Resistors MMF204FRE5R1
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - MMF204FRE5R1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF204FRE5R1-ND
Chip Resistor - Surface Mount MMF204FRE5R1-ND
5.1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

5.1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number MMF204FRE5R1 MMF204FRE5R1-ND
Product Name Melf Metal Film Leaded Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 5.1 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details