27 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film
RES SMD 1% 0.4W MELF
| Yageo USA | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MMF204FRE27K | MMF204FRE27K-ND | MMF204FRE27K |
| Product Name | Melf Metal Film Leaded Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Metal Foil | MetalFilm | MetalFilm |
| Resistance Range | 27000 ohms | 27000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |