1.74 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film
RES SMD 1% 0.4W MELF
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | MMF204FRE1R74-ND | MMF204FRE1R74 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0204 | |
| Tolerance | 1 +/- % | 1 +/- % |