Yageo USA Chip Resistor - Surface Mount MMF204FRE11K8

Description
11.8 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet
Description
11.8 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF204FRE11K8-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF204FRE11K8-ND
Chip Resistor - Surface Mount MMF204FRE11K8-ND
11.8 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

11.8 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF204FRE11K8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF204FRE11K8
Resistors - Chip Resistor - Surface Mount MMF204FRE11K8
RES SMD 1% 0.4W MELF

RES SMD 1% 0.4W MELF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number MMF204FRE11K8-ND MMF204FRE11K8
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204 MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details