Yageo USA Chip Resistor - Surface Mount MMF204DRE140K

Description
140 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet
Description
140 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF204DRE140K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF204DRE140K-ND
Chip Resistor - Surface Mount MMF204DRE140K-ND
140 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

140 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF204DRE140K-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details