Yageo USA RES MELF MET 33 OHM 1/2W 1% MMF-50FRF33R

Description
RES MELF MET 33ohm 1/2W 1%
Request a Quote Datasheet
Description
RES MELF MET 33ohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 33 OHM 1/2W 1% - MMF-50FRF33R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 33 OHM 1/2W 1%
MMF-50FRF33R
RES MELF MET 33 OHM 1/2W 1% MMF-50FRF33R
RES MELF MET 33ohm 1/2W 1%

RES MELF MET 33ohm 1/2W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-50FRF33R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-50FRF33R-ND
Chip Resistor - Surface Mount MMF-50FRF33R-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-50FRF33R MMF-50FRF33R-ND
Product Name RES MELF MET 33 OHM 1/2W 1% Chip Resistor - Surface Mount
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers