Yageo USA RES MELF MET 2.2K OHM 1/2W 1% MMF-50FRF2K2

Description
RES MELF MET 2.2Kohm 1/2W 1%
Request a Quote Datasheet
Description
RES MELF MET 2.2Kohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 2.2K OHM 1/2W 1% - MMF-50FRF2K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 2.2K OHM 1/2W 1%
MMF-50FRF2K2
RES MELF MET 2.2K OHM 1/2W 1% MMF-50FRF2K2
RES MELF MET 2.2Kohm 1/2W 1%

RES MELF MET 2.2Kohm 1/2W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-50FRF2K2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-50FRF2K2-ND
Chip Resistor - Surface Mount MMF-50FRF2K2-ND
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-50FRF2K2 MMF-50FRF2K2-ND
Product Name RES MELF MET 2.2K OHM 1/2W 1% Chip Resistor - Surface Mount
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details