RES MELF MET 27ohm 1/2W 1%
27 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MMF-50FRF27R | MMF-50FRF27R-ND |
| Product Name | RES MELF MET 27 OHM 1/2W 1% | Chip Resistor - Surface Mount |
| Resistance Range | 27 ohms | 27 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |