Yageo USA RES MELF MET 100K OHM 1/2W 1% MMF-50FRF100K

Description
RES MELF MET 100Kohm 1/2W 1%
Request a Quote Datasheet
Description
RES MELF MET 100Kohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 100K OHM 1/2W 1% - MMF-50FRF100K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 100K OHM 1/2W 1%
MMF-50FRF100K
RES MELF MET 100K OHM 1/2W 1% MMF-50FRF100K
RES MELF MET 100Kohm 1/2W 1%

RES MELF MET 100Kohm 1/2W 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-MMF-50FRF100KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF-50FRF100KTR-ND
Chip Resistor - Surface Mount 13-MMF-50FRF100KTR-ND
100 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

100 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-MMF-50FRF100KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF-50FRF100KCT-ND
Chip Resistor - Surface Mount 13-MMF-50FRF100KCT-ND
RES SMD 100K OHM 1% 1/2W MELF

RES SMD 100K OHM 1% 1/2W MELF

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-MMF-50FRF100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF-50FRF100KDKR-ND
Chip Resistor - Surface Mount 13-MMF-50FRF100KDKR-ND
RES SMD 100K OHM 1% 1/2W MELF

RES SMD 100K OHM 1% 1/2W MELF

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-50FRF100K 13-MMF-50FRF100KTR-ND
Product Name RES MELF MET 100K OHM 1/2W 1% Chip Resistor - Surface Mount
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details