Yageo USA RES MELF MET 100 OHM 1/2W 0.1% MMF-50BRD100R

Description
RES MELF MET 100ohm 1/2W 0.1%
Request a Quote Datasheet
Description
RES MELF MET 100ohm 1/2W 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 100 OHM 1/2W 0.1% - MMF-50BRD100R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 100 OHM 1/2W 0.1%
MMF-50BRD100R
RES MELF MET 100 OHM 1/2W 0.1% MMF-50BRD100R
RES MELF MET 100ohm 1/2W 0.1%

RES MELF MET 100ohm 1/2W 0.1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-50BRD100R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-50BRD100R-ND
Chip Resistor - Surface Mount MMF-50BRD100R-ND
100 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

100 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-50BRD100R MMF-50BRD100R-ND
Product Name RES MELF MET 100 OHM 1/2W 0.1% Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details