Yageo USA Chip Resistor - Surface Mount MMF-25FRF47R

Description
47 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF-25FRF47R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25FRF47R-ND
Chip Resistor - Surface Mount MMF-25FRF47R-ND
47 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

47 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF MET 47 OHM 1/4W 1% - MMF-25FRF47R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 47 OHM 1/4W 1%
MMF-25FRF47R
RES MELF MET 47 OHM 1/4W 1% MMF-25FRF47R
RES MELF MET 47ohm 1/4W 1%

RES MELF MET 47ohm 1/4W 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MMF-25FRF47R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF-25FRF47R
Resistors - Chip Resistor - Surface Mount MMF-25FRF47R
RES SMD 47 OHM 1% 1/4W MELF

RES SMD 47 OHM 1% 1/4W MELF

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF-25FRF47R-ND MMF-25FRF47R MMF-25FRF47R
Product Name Chip Resistor - Surface Mount RES MELF MET 47 OHM 1/4W 1% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 MELF, 0207
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details