Yageo USA RES MELF MET 2.7K OHM 1/4W 1% MMF-25FRF2K7

Description
RES MELF MET 2.7Kohm 1/4W 1%
Request a Quote Datasheet
Description
RES MELF MET 2.7Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 2.7K OHM 1/4W 1% - MMF-25FRF2K7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 2.7K OHM 1/4W 1%
MMF-25FRF2K7
RES MELF MET 2.7K OHM 1/4W 1% MMF-25FRF2K7
RES MELF MET 2.7Kohm 1/4W 1%

RES MELF MET 2.7Kohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-25FRF2K7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25FRF2K7-ND
Chip Resistor - Surface Mount MMF-25FRF2K7-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF-25FRF2K7 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MMF-25FRF2K7
Resistors - Chip Resistor - Surface Mount MMF-25FRF2K7
RES SMD 2.7K OHM 1% 1/4W MELF

RES SMD 2.7K OHM 1% 1/4W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number MMF-25FRF2K7 MMF-25FRF2K7-ND MMF-25FRF2K7
Product Name RES MELF MET 2.7K OHM 1/4W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676188-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details