Yageo USA Chip Resistor - Surface Mount MMF-25FRF26K7

Description
26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF-25FRF26K7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25FRF26K7-ND
Chip Resistor - Surface Mount MMF-25FRF26K7-ND
26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF-25FRF26K7-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143000 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details