Yageo USA Chip Resistor - Surface Mount MMF-25FRE1K

Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF-25FRE1K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25FRE1K-ND
Chip Resistor - Surface Mount MMF-25FRE1K-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF-25FRE1K-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details