Yageo USA RES MELF MET 3.9K OHM 1/4W 0.1% MMF-25BRD3K9

Description
RES MELF MET 3.9Kohm 1/4W 0.1%
Request a Quote Datasheet
Description
RES MELF MET 3.9Kohm 1/4W 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 3.9K OHM 1/4W 0.1% - MMF-25BRD3K9 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 3.9K OHM 1/4W 0.1%
MMF-25BRD3K9
RES MELF MET 3.9K OHM 1/4W 0.1% MMF-25BRD3K9
RES MELF MET 3.9Kohm 1/4W 0.1%

RES MELF MET 3.9Kohm 1/4W 0.1%

Supplier's Site
Chip Resistor - Surface Mount - MMF-25BRD3K9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF-25BRD3K9-ND
Chip Resistor - Surface Mount MMF-25BRD3K9-ND
3.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

3.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF-25BRD3K9 MMF-25BRD3K9-ND
Product Name RES MELF MET 3.9K OHM 1/4W 0.1% Chip Resistor - Surface Mount
Resistance Range 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers