RES MELF MET 27Kohm 1/4W 0.1%
27 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MMF-25BRD27K | MMF-25BRD27K-ND |
| Product Name | RES MELF MET 27K OHM 1/4W 0.1% | Chip Resistor - Surface Mount |
| Resistance Range | 27000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |