15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0207 Metal Film
RES MELF MET 15Kohm 1/4W 0.1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MMF-25BRD15K-ND | MMF-25BRD15K |
| Product Name | Chip Resistor - Surface Mount | RES MELF MET 15K OHM 1/4W 0.1% |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | MELF, 0207 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |