Yageo USA RES METAL 1K OHM 1/2W .05% 5PPM MHP-50ARA52-1K

Description
RES METAL 1Kohm 1/2W .05% 5PPM
Request a Quote
Description
RES METAL 1Kohm 1/2W .05% 5PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES METAL 1K OHM 1/2W .05% 5PPM - MHP-50ARA52-1K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES METAL 1K OHM 1/2W .05% 5PPM
MHP-50ARA52-1K
RES METAL 1K OHM 1/2W .05% 5PPM MHP-50ARA52-1K
RES METAL 1Kohm 1/2W .05% 5PPM

RES METAL 1Kohm 1/2W .05% 5PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MHP-50ARA52-1K
Product Name RES METAL 1K OHM 1/2W .05% 5PPM
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers