Yageo USA Metal Film Resistors - MFR50SFTE52-5K23

Description
Metal Film Resistors - Through Hole 5.23Kohm 1/2W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 5.23Kohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR50SFTE52-5K23 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-5K23
Metal Film Resistors - MFR50SFTE52-5K23
Metal Film Resistors - Through Hole 5.23Kohm 1/2W 1%

Metal Film Resistors - Through Hole 5.23Kohm 1/2W 1%

Supplier's Site
Through Hole Resistors - MFR50SFTE52-5K23-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR50SFTE52-5K23-ND
Through Hole Resistors MFR50SFTE52-5K23-ND
5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

5.23 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR50SFTE52-5K23 MFR50SFTE52-5K23-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers